VACUUBRAND, Inc. Fluid Aspiration System BVC Basic G

Description
The BioChem-VacuuCenter BVC Basic G is designed for connection to an existing external vacuum source like a diaphragm pump or a vacuum network (e.g.,VACUU·LAN®) and does not require electric power. The chemical-resistant mechanical vacuum controller always ensures an optimal operating vacuum. The controller opens only when needed thus limiting the gas load on the vacuum source. The evaporation of collected liquid is minimized. The inlet tubing integrated in the bottle head reduces aerosol and foam formation and ensures a long service life of the hydrophobic protection filter. The BVC Basic G is supplied with a 2l coated borosilicate glass bottle for exceptional resistance to corrosive disinfectants, such as bleach. Also available is the BVC Basic, with a 4l unbreakable PP bottle. Performance features mechanical vacuum regulator to provide optimum working vacuum and minimize the vapor load on the vacuum network stable base and electricity-free operation for convenience autoclavable collection bottle designed to reduce aero­sol and foam formation; autoclavable quick-couplings available as accessory aspiration hand set VacuuHandControl (VHC) with flow-through suction tube - no contamination of handle by aspirated media hydrophobic 0.2 micron sterilizable filter - contamination risks for the vacuum pumping system are greatly reduced; autoclavable as complete unit together with the collection bottle
Description
The BioChem-VacuuCenter BVC Basic G is designed for connection to an existing external vacuum source like a diaphragm pump or a vacuum network (e.g.,VACUU·LAN®) and does not require electric power. The chemical-resistant mechanical vacuum controller always ensures an optimal operating vacuum. The controller opens only when needed thus limiting the gas load on the vacuum source. The evaporation of collected liquid is minimized. The inlet tubing integrated in the bottle head reduces aerosol and foam formation and ensures a long service life of the hydrophobic protection filter. The BVC Basic G is supplied with a 2l coated borosilicate glass bottle for exceptional resistance to corrosive disinfectants, such as bleach. Also available is the BVC Basic, with a 4l unbreakable PP bottle. Performance features mechanical vacuum regulator to provide optimum working vacuum and minimize the vapor load on the vacuum network stable base and electricity-free operation for convenience autoclavable collection bottle designed to reduce aero­sol and foam formation; autoclavable quick-couplings available as accessory aspiration hand set VacuuHandControl (VHC) with flow-through suction tube - no contamination of handle by aspirated media hydrophobic 0.2 micron sterilizable filter - contamination risks for the vacuum pumping system are greatly reduced; autoclavable as complete unit together with the collection bottle

Suppliers

Company
Product
Description
Supplier Links
Fluid Aspiration System - BVC Basic G - VACUUBRAND, Inc.
Essex, CT, USA
Fluid Aspiration System
BVC Basic G
Fluid Aspiration System BVC Basic G
The BioChem-VacuuCenter BVC Basic G is designed for connection to an existing external vacuum source like a diaphragm pump or a vacuum network (e.g.,VACUU·LAN®) and does not require electric power. The chemical-resistant mechanical vacuum controller always ensures an optimal operating vacuum. The controller opens only when needed thus limiting the gas load on the vacuum source. The evaporation of collected liquid is minimized. The inlet tubing integrated in the bottle head reduces aerosol and foam formation and ensures a long service life of the hydrophobic protection filter. The BVC Basic G is supplied with a 2l coated borosilicate glass bottle for exceptional resistance to corrosive disinfectants, such as bleach. Also available is the BVC Basic, with a 4l unbreakable PP bottle. Performance features mechanical vacuum regulator to provide optimum working vacuum and minimize the vapor load on the vacuum network stable base and electricity-free operation for convenience autoclavable collection bottle designed to reduce aero­sol and foam formation; autoclavable quick-couplings available as accessory aspiration hand set VacuuHandControl (VHC) with flow-through suction tube - no contamination of handle by aspirated media hydrophobic 0.2 micron sterilizable filter - contamination risks for the vacuum pumping system are greatly reduced; autoclavable as complete unit together with the collection bottle

The BioChem-VacuuCenter BVC Basic G is designed for connection to an existing external vacuum source like a diaphragm pump or a vacuum network (e.g.,VACUU·LAN®) and does not require electric power. The chemical-resistant mechanical vacuum controller always ensures an optimal operating vacuum. The controller opens only when needed thus limiting the gas load on the vacuum source. The evaporation of collected liquid is minimized. The inlet tubing integrated in the bottle head reduces aerosol and foam formation and ensures a long service life of the hydrophobic protection filter. The BVC Basic G is supplied with a 2l coated borosilicate glass bottle for exceptional resistance to corrosive disinfectants, such as bleach. Also available is the BVC Basic, with a 4l unbreakable PP bottle.

Performance features

  • mechanical vacuum regulator to provide optimum working vacuum and minimize the vapor load on the vacuum network
  • stable base and electricity-free operation for convenience
  • autoclavable collection bottle designed to reduce aero­sol and foam formation; autoclavable quick-couplings available as accessory
  • aspiration hand set VacuuHandControl (VHC) with flow-through suction tube - no contamination of handle by aspirated media
  • hydrophobic 0.2 micron sterilizable filter - contamination risks for the vacuum pumping system are greatly reduced; autoclavable as complete unit together with the collection bottle
Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number BVC Basic G
Product Name Fluid Aspiration System
Configuration Vacuum Pump System or Station
Application Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
Pump Stages Single Stage
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V4R95, 455 to 530 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4R95A-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 1560 / 2200 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details