Vac3 Cubes Universal Vacuum Cups U50W NBR

Description
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Universal Vacuum Cups - U50W NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Universal Vacuum Cups
U50W NBR
Universal Vacuum Cups U50W NBR
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Universal Vacuum Cups from Vac-Cube.com

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Cups available in Nitrile, Clear Silicone and Red Silicone

Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number U50W NBR
Product Name Universal Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-GT-G1/4-I - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2040093 - RS Components, Ltd.
Specs
Type Cone
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
Suction plate for high-temperature applications SPL-HT 190 FPM-F-65 - 10.01.01.00834 - Schmalz Inc.
Specs
Diameter / Max. Size 190 mm (7.48 inch)
Stroke 8 mm (0.3150 inch)
Material Fluorocaoutchuc FPM-F
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details