Vac3 Cubes Single Bellow Style Vacuum Cups B5S Sil

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B5S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B5S Sil
Single Bellow Style Vacuum Cups B5S Sil
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B5S Sil
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022761 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Nitrile Rubber (NBR)
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details