Vac3 Cubes Lubricator Pump 120L

Description
VACUUM PUMP, 0-30IN-HG,OPERATE ON SHOP AIR (20-90 PSI). FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, 0-30IN-HG,OPERATE ON SHOP AIR (20-90 PSI). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lubricator Pump - 249119 - Radwell International
Willingboro, NJ, United States
Lubricator Pump
249119
Lubricator Pump 249119
VACUUM PUMP, 0-30IN-HG,OPERATE ON SHOP AIR (20-90 PSI). FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, 0-30IN-HG,OPERATE ON SHOP AIR (20-90 PSI). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lubricator Pump -  - Radwell International
Willingboro, NJ, United States
Lubricator Pump
Lubricator Pump
VAC CUBES Pumps 120L

VAC CUBES Pumps 120L

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 249119
Product Name Lubricator Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
81 1/2E3-E1 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details