Aluminum Electrolytic Capacitors - Snap In 220uF 450 Volt
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-ELXM451VSN221MA35S |
| Product Name | Aluminum Electrolytic Capacitors - Snap In 220uF 450 Volt |
| RoHS Compliant | Yes |
| Operating Temperature | -25 C (-13 F) |
| Capacitance Range | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |