CAP ALUM 560UF 20% 50V RADIAL
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-EKZE500ELL561MK25S |
| Product Name | CAP ALUM 560UF 20% 50V RADIAL |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 C (-40 F) |
| Capacitance Range | 560 microF |
| Capacitance Tolerance | 20 (+/- %) |