CAP ALUM 100UF 20% 100V RADIAL
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-EKYB101ELL101MJ20S |
| Product Name | CAP ALUM 100UF 20% 100V RADIAL |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 C (-40 F) |
| Capacitance Range | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |