Aluminum Electrolytic Capacitors - Leaded 27uF 450Volts
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-EKXJ451ELL270MJ40S |
| Product Name | Aluminum Electrolytic Capacitors - Leaded 27uF 450Volts |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Capacitance Range | 27 microF |
| Capacitance Tolerance | 20 (+/- %) |