CAP ALUM POLY 180UF 20% 2.5V SMD
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-APXE2R5ARA181ME61G |
| Product Name | CAP ALUM POLY 180UF 20% 2.5V SMD |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 C (-67 F) |
| Capacitance Range | 180 microF |
| Capacitance Tolerance | 20 (+/- %) |