Cap Aluminum Polymer 220uF 10VDC 20% (8 X 6.7mm) SMD 0.021 Ohm 3220mA 2000h 105C T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-APXE100ARA221MH70G |
| Product Name | Cap Aluminum Polymer 220uF 10VDC 20% (8 X 6.7mm) SMD 0.021 Ohm 3220mA 2000h 105C T/R |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 C (-67 F) |
| Capacitance Range | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |