Utmel Electronic Limited NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS 17973-YTS-C005-1C

Description
NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS
Description
NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS - 17973-YTS-C005-1C - Utmel Electronic Limited
Hong Kong, China
NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS
17973-YTS-C005-1C
NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS 17973-YTS-C005-1C
NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS

NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches
Product Number 17973-YTS-C005-1C
Product Name NO Gull Wing 50mA 5.2mm 100MΩ 100000 12V 160gf@±50gf 5.2mm 2mm Yellow Round Button Brick nogging SPST SMD Tactile Switches ROHS
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3470-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details