Utmel Electronic Limited EQFN14-D7 RF Switches ROHS 16539-NJG1699MD7-TE1

Description
EQFN14-D7 RF Switches ROHS
Description
EQFN14-D7 RF Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
EQFN14-D7 RF Switches ROHS
16539-NJG1699MD7-TE1
EQFN14-D7 RF Switches ROHS 16539-NJG1699MD7-TE1
EQFN14-D7 RF Switches ROHS

EQFN14-D7 RF Switches ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Switches
Product Number 16539-NJG1699MD7-TE1
Product Name EQFN14-D7 RF Switches ROHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
RF Coaxial Switches - NMS12S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T
View Details
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package - SKY19243-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers