Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
UTMEL ELECTRONIC LIMITED
16522-MS721 -- SOP-16 INTERFACE - SPECIALIZED ROHS
Utmel Electronic Limited
SOP-16 Interface - Specialized ROHS
16522-MS721
Description
SOP-16 Interface - Specialized ROHS
Utmel Electronic Limited
Done
Description
SOP-16 Interface - Specialized ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SOP-16 Interface - Specialized ROHS
16522-MS721
SOP-16 Interface - Specialized ROHS
16522-MS721
SOP-16 Interface - Specialized ROHS
SOP-16 Interface - Specialized ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Interfaces
Product Number
16522-MS721
Product Name
SOP-16 Interface - Specialized ROHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bus Transceivers
2034785
Specs
Device Type
Transceiver; Bus transceiver
Features
RoHS
Package Type
QFNL; Tqfn
View Details
Texas Instruments
Interface Transceiver IC
34P3410DCA
Specs
Device Type
Transceiver
View Details
3
suppliers
Nexperia B.V.
16-bit 30 Ohm SSOP Interface Transceiver IC
74ALVT162245DL,112
Specs
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Pins
48 #
View Details
2
suppliers
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3056-D-FS
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3
suppliers