Utmel Electronic Limited 6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS 16205-PDMTAT044125-330MLU

Description
6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS
Description
6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS

Suppliers

Company
Product
Description
Supplier Links
6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS - 16205-PDMTAT044125-330MLU - Utmel Electronic Limited
Hong Kong, China
6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS
16205-PDMTAT044125-330MLU
6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS 16205-PDMTAT044125-330MLU
6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS

6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes
Product Number 16205-PDMTAT044125-330MLU
Product Name 6A AEC-Q200 33uH Magnetic ring inductance ±20% 30mΩ Straight,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details