Utmel Electronic Limited 1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS 15971-OT705033.3333MJBA4SL

Description
1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS
Description
1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS

Suppliers

Company
Product
Description
Supplier Links
1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS - 15971-OT705033.3333MJBA4SL - Utmel Electronic Limited
Hong Kong, China
1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS
15971-OT705033.3333MJBA4SL
1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS 15971-OT705033.3333MJBA4SL
1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS

1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 15971-OT705033.3333MJBA4SL
Product Name 1.8V~3.3V -40℃~+85℃ ±10ppm 33.3333MHz SMD7050-4P Oscillators ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Oscillators - 863-510ABA200M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details