Rochester Electronics Clock/Timing - Programmable Timers and Oscillators IS82C54R2490

Description
CMOS PROGRAMMABLE INTERVAL TIMER
Datasheet
Description
CMOS PROGRAMMABLE INTERVAL TIMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - IS82C54R2490 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IS82C54R2490
Clock/Timing - Programmable Timers and Oscillators IS82C54R2490
CMOS PROGRAMMABLE INTERVAL TIMER

CMOS PROGRAMMABLE INTERVAL TIMER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Oscillators
Product Number IS82C54R2490
Product Name Clock/Timing - Programmable Timers and Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - HEF4541BP,652 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 36 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DCAB50M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details