Utmel Electronic Limited 750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS 15967-FDCW2012-2-751TF

Description
750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS
Description
750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS - 15967-FDCW2012-2-751TF - Utmel Electronic Limited
Hong Kong, China
750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS
15967-FDCW2012-2-751TF
750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS 15967-FDCW2012-2-751TF
750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS

750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 15967-FDCW2012-2-751TF
Product Name 750Ω@100MHz -40℃~+85℃ 800mΩ 50V 2 150mA 0805 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
RF Band Stop Filter - UIYBSF25588A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 832 to 837 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers