Utmel Electronic Limited 370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS 15967-FDCW2012-2-371TF

Description
370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS
Description
370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS - 15967-FDCW2012-2-371TF - Utmel Electronic Limited
Hong Kong, China
370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS
15967-FDCW2012-2-371TF
370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS 15967-FDCW2012-2-371TF
370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS

370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 15967-FDCW2012-2-371TF
Product Name 370Ω@100MHz -40℃~+85℃ 450mΩ 50V 2 280mA 0805 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details
DC-1000MHz – Low Pass Filter - UIYLPF15830A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 3000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details