Utmel Electronic Limited 180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS 15967-FDCW2012-2-181TF

Description
180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS
Description
180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS - 15967-FDCW2012-2-181TF - Utmel Electronic Limited
Hong Kong, China
180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS
15967-FDCW2012-2-181TF
180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS 15967-FDCW2012-2-181TF
180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS

180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 15967-FDCW2012-2-181TF
Product Name 180Ω@100MHz -40℃~+85℃ 350mΩ 50V 2 350mA 0805 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF13065A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -25 to 75 C (-13 to 167 F)
Fc 6000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers