Utmel Electronic Limited Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS 15927-RN1/8W10KFT/BA1

Description
Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS
Description
Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS - 15927-RN1/8W10KFT/BA1 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS
15927-RN1/8W10KFT/BA1
Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS 15927-RN1/8W10KFT/BA1
Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS

Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15927-RN1/8W10KFT/BA1
Product Name Metal Film Resistors 10kΩ 150V 125mW ±50ppm/℃ ±1% -55℃~+125℃ Axial Leaded Through Hole Resistors ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details