USound Speakers UA-C0601-2T

Description
SPEAKER TOP PORT 19DB ROUND
Request a Quote Datasheet
Description
SPEAKER TOP PORT 19DB ROUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2000-UA-C0601-2T-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER TOP PORT 19DB ROUND

SPEAKER TOP PORT 19DB ROUND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2000-UA-C0601-2T-ND
Product Name Speakers
Resonance Frequency 5400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details