Ushio America, Inc. Power Supply for DC Operated Arc Discharge Lamps SMARTARC™ ELDC 2.13

Description
USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC operated arc discharge lamps. Features & Benefits Operates EmArc® DC lamps in power ranges between 100W-200W and operating voltages between 36V-98V Output selections by solder bridges in 6 steps (Please consult USHIO America, Inc. Engineering for further details) Power factor corrected line input, built-in EMI-Filter voltage range 90VAC to 264VAC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime Digital Power Management and micro-processor controlled with high output stability over life Output is short-circuit protected 90°C thermal shut-off feature Photo feedback terminal connection enables customer individualized lighting system regulation Auxiliary 24V/200mA output at two terminals for fan drive – available when the lamp is in operation UL1950, UL508, UL2601, CSA C22.2 Certification
Datasheet
Description
USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC operated arc discharge lamps. Features & Benefits Operates EmArc® DC lamps in power ranges between 100W-200W and operating voltages between 36V-98V Output selections by solder bridges in 6 steps (Please consult USHIO America, Inc. Engineering for further details) Power factor corrected line input, built-in EMI-Filter voltage range 90VAC to 264VAC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime Digital Power Management and micro-processor controlled with high output stability over life Output is short-circuit protected 90°C thermal shut-off feature Photo feedback terminal connection enables customer individualized lighting system regulation Auxiliary 24V/200mA output at two terminals for fan drive – available when the lamp is in operation UL1950, UL508, UL2601, CSA C22.2 Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply for DC Operated Arc Discharge Lamps - SMARTARC™ ELDC 2.13 - Ushio America, Inc.
Cypress, CA, USA
Power Supply for DC Operated Arc Discharge Lamps
SMARTARC™ ELDC 2.13
Power Supply for DC Operated Arc Discharge Lamps SMARTARC™ ELDC 2.13
USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC operated arc discharge lamps. Features & Benefits Operates EmArc® DC lamps in power ranges between 100W-200W and operating voltages between 36V-98V Output selections by solder bridges in 6 steps (Please consult USHIO America, Inc. Engineering for further details) Power factor corrected line input, built-in EMI-Filter voltage range 90VAC to 264VAC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime Digital Power Management and micro-processor controlled with high output stability over life Output is short-circuit protected 90°C thermal shut-off feature Photo feedback terminal connection enables customer individualized lighting system regulation Auxiliary 24V/200mA output at two terminals for fan drive – available when the lamp is in operation UL1950, UL508, UL2601, CSA C22.2 Certification

USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC operated arc discharge lamps.

Features & Benefits

  • Operates EmArc® DC lamps in power ranges between 100W-200W and operating voltages between 36V-98V
  • Output selections by solder bridges in 6 steps (Please consult USHIO America, Inc. Engineering for further details)
  • Power factor corrected line input, built-in EMI-Filter voltage range 90VAC to 264VAC. Meets CE and FCC Part “A”
  • Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime
  • Digital Power Management and micro-processor controlled with high output stability over life
  • Output is short-circuit protected
  • 90°C thermal shut-off feature
  • Photo feedback terminal connection enables customer individualized lighting system regulation
  • Auxiliary 24V/200mA output at two terminals for fan drive – available when the lamp is in operation
  • UL1950, UL508, UL2601, CSA C22.2 Certification
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Power Supplies
Product Number SMARTARC™ ELDC 2.13
Product Name Power Supply for DC Operated Arc Discharge Lamps
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Lamps
Features Power Factor Correction
Operating Temperature 10 to 50 C (50 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details