USAI Lighting NanoLumen Downlight 20W T4 N10RDT (20W T4)

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
NanoLumen Downlight 20W T4 - N10RDT (20W T4) - USAI Lighting
New Windsor, NY, USA
NanoLumen Downlight 20W T4
N10RDT (20W T4)
NanoLumen Downlight 20W T4 N10RDT (20W T4)
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number N10RDT (20W T4)
Product Name NanoLumen Downlight 20W T4
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details