USAI Lighting NanoLumen Adjustable 22W N10RAT (22W CDM-Tm)

Description
Function: Adjustable Number of Lamps: 1
Description
Function: Adjustable Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
NanoLumen Adjustable 22W - N10RAT (22W CDM-Tm) - USAI Lighting
New Windsor, NY, USA
NanoLumen Adjustable 22W
N10RAT (22W CDM-Tm)
NanoLumen Adjustable 22W N10RAT (22W CDM-Tm)
Function: Adjustable Number of Lamps: 1

Function: Adjustable
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number N10RAT (22W CDM-Tm)
Product Name NanoLumen Adjustable 22W
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details