USAI Lighting International NanoLED SSDT 14W LN25SSDT (14W) INTER

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
International NanoLED SSDT 14W - LN25SSDT (14W) INTER - USAI Lighting
New Windsor, NY, USA
International NanoLED SSDT 14W
LN25SSDT (14W) INTER
International NanoLED SSDT 14W LN25SSDT (14W) INTER
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN25SSDT (14W) INTER
Product Name International NanoLED SSDT 14W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details