USAI Lighting NanoLED NXT SQ DL Trimless LN10SSDL NXT 20W

Description
Function: Downlight Number of Lamps: 1 LED array
Description
Function: Downlight Number of Lamps: 1 LED array

Suppliers

Company
Product
Description
Supplier Links
NanoLED NXT SQ DL Trimless - LN10SSDL NXT 20W - USAI Lighting
New Windsor, NY, USA
NanoLED NXT SQ DL Trimless
LN10SSDL NXT 20W
NanoLED NXT SQ DL Trimless LN10SSDL NXT 20W
Function: Downlight Number of Lamps: 1 LED array

Function: Downlight
Number of Lamps: 1 LED array

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN10SSDL NXT 20W
Product Name NanoLED NXT SQ DL Trimless
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details