USAI Lighting NanoLED NXT SR DL LN10SRDT NXT (14W)

Description
Function: Downlight Number of Lamps: 1 LED array
Description
Function: Downlight Number of Lamps: 1 LED array

Suppliers

Company
Product
Description
Supplier Links
NanoLED NXT SR DL - LN10SRDT NXT (14W) - USAI Lighting
New Windsor, NY, USA
NanoLED NXT SR DL
LN10SRDT NXT (14W)
NanoLED NXT SR DL LN10SRDT NXT (14W)
Function: Downlight Number of Lamps: 1 LED array

Function: Downlight
Number of Lamps: 1 LED array

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN10SRDT NXT (14W)
Product Name NanoLED NXT SR DL
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details