USAI Lighting International NanoLED SR DL 10W LN10SRDT (10W) INTER

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
International NanoLED SR DL 10W - LN10SRDT (10W) INTER - USAI Lighting
New Windsor, NY, USA
International NanoLED SR DL 10W
LN10SRDT (10W) INTER
International NanoLED SR DL 10W LN10SRDT (10W) INTER
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN10SRDT (10W) INTER
Product Name International NanoLED SR DL 10W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details