USAI Lighting Bevel Square Adjustable 35° 9363

Description
Function: Adjustable Number of Lamps: 1
Description
Function: Adjustable Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
Bevel Square Adjustable 35° - 9363 - USAI Lighting
New Windsor, NY, USA
Bevel Square Adjustable 35°
9363
Bevel Square Adjustable 35° 9363
Function: Adjustable Number of Lamps: 1

Function: Adjustable
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 9363
Product Name Bevel Square Adjustable 35°
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details