USAI Lighting BeveLED SQ Trimless 20W 3310 (20W)

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED SQ Trimless 20W - 3310 (20W) - USAI Lighting
New Windsor, NY, USA
BeveLED SQ Trimless 20W
3310 (20W)
BeveLED SQ Trimless 20W 3310 (20W)
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3310 (20W)
Product Name BeveLED SQ Trimless 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details