USAI Lighting BeveLED RD Wall Wash 20W 3250 (20W)

Description
Function: Wall Wash Number of Lamps: 1
Description
Function: Wall Wash Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED RD Wall Wash 20W - 3250 (20W) - USAI Lighting
New Windsor, NY, USA
BeveLED RD Wall Wash 20W
3250 (20W)
BeveLED RD Wall Wash 20W 3250 (20W)
Function: Wall Wash Number of Lamps: 1

Function: Wall Wash
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3250 (20W)
Product Name BeveLED RD Wall Wash 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details