USAI Lighting BeveLED SQ Wall Wash 20W 3150 (20W)

Description
Function: Wall Wash Number of Lamps: 1
Description
Function: Wall Wash Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED SQ Wall Wash 20W - 3150 (20W) - USAI Lighting
New Windsor, NY, USA
BeveLED SQ Wall Wash 20W
3150 (20W)
BeveLED SQ Wall Wash 20W 3150 (20W)
Function: Wall Wash Number of Lamps: 1

Function: Wall Wash
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3150 (20W)
Product Name BeveLED SQ Wall Wash 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details