USAI Lighting BeveLED RD Downlight 20W 3020 (20W)

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED RD Downlight 20W - 3020 (20W) - USAI Lighting
New Windsor, NY, USA
BeveLED RD Downlight 20W
3020 (20W)
BeveLED RD Downlight 20W 3020 (20W)
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3020 (20W)
Product Name BeveLED RD Downlight 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details