Nylon Tubing - Green - 3/16" ID
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-7232 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Solid |
| Outside Diameter | 0.250 inch (6.3 mm) |
| Inside Diameter | 0.188 inch (4.8 mm) |