Soft FDA Silicone Tubing - White
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-6971 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Solid |
| Outside Diameter | 0.438 inch (11.1 mm) |
| Inside Diameter | 0.313 inch (8.0 mm) |