Soft PVC Tubing - 1" ID x 1-1/4"
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-6493 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 1.250 inch (31.7 mm) |
| Inside Diameter | 1.000 inch (25.4 mm) |