Polyester Braid Reinforced 3A &
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-2129 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 0.625 inch (15.9 mm) |
| Inside Diameter | 0.375 inch (9.5 mm) |