US Digital Networked Absolute Inclinometer T7

Description
The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that is rugged, compact, fast, flexible and easy to use. Solid state technology - no moving parts. Field programmable Full 360° range, temperature compensated from 0C to 70C ±0.1° accuracy, 0.01° resolution RS485 or US Digital CAN interface versions allow multiple T7s to be networked RS485 version supports up to 1000 ft. (305m) of cable. USD-CAN version has 700 ft. (213 m) limit RS232 version supports up to 100 ft. (30 m) of cable Modbus RTU version available Reports temperature
Datasheet
Description
The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that is rugged, compact, fast, flexible and easy to use. Solid state technology - no moving parts. Field programmable Full 360° range, temperature compensated from 0C to 70C ±0.1° accuracy, 0.01° resolution RS485 or US Digital CAN interface versions allow multiple T7s to be networked RS485 version supports up to 1000 ft. (305m) of cable. USD-CAN version has 700 ft. (213 m) limit RS232 version supports up to 100 ft. (30 m) of cable Modbus RTU version available Reports temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networked Absolute Inclinometer - T7 - US Digital
Vancouver, WA, USA
Networked Absolute Inclinometer
T7
Networked Absolute Inclinometer T7
The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that is rugged, compact, fast, flexible and easy to use. Solid state technology - no moving parts. Field programmable Full 360° range, temperature compensated from 0C to 70C ±0.1° accuracy, 0.01° resolution RS485 or US Digital CAN interface versions allow multiple T7s to be networked RS485 version supports up to 1000 ft. (305m) of cable. USD-CAN version has 700 ft. (213 m) limit RS232 version supports up to 100 ft. (30 m) of cable Modbus RTU version available Reports temperature

The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that is rugged, compact, fast, flexible and easy to use.

  • Solid state technology - no moving parts. Field programmable
  • Full 360° range, temperature compensated from 0C to 70C
  • ±0.1° accuracy, 0.01° resolution
  • RS485 or US Digital CAN interface versions allow multiple T7s to be networked
  • RS485 version supports up to 1000 ft. (305m) of cable. USD-CAN version has 700 ft. (213 m) limit
  • RS232 version supports up to 100 ft. (30 m) of cable
  • Modbus RTU version available
  • Reports temperature
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Tilt Sensors
Product Number T7
Product Name Networked Absolute Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type MEMS
Tilt Range 360 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-0326 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0002 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details