US Digital SEI to USB Adapter SEI-USB

Description
USB 1.1 device communicates at 12 Mbit/sec Compatible with USB 2.0 hubs and host adapters USB drivers are included for Windows Vista / 7 / 8 Supports up to 15 total devices on the SEI bus Supports SEI bus lengths up to 1000 feet, depending on the number of devices attached. USB port on the PC provides power for the SEI-USB and SEI bus devices (120mA max using USB port power). Short-circuit power protection between the USB port and the SEI bus. Includes two LED indicators: green for USB power-sense and red to indicate additional external power is required.
Datasheet
Description
USB 1.1 device communicates at 12 Mbit/sec Compatible with USB 2.0 hubs and host adapters USB drivers are included for Windows Vista / 7 / 8 Supports up to 15 total devices on the SEI bus Supports SEI bus lengths up to 1000 feet, depending on the number of devices attached. USB port on the PC provides power for the SEI-USB and SEI bus devices (120mA max using USB port power). Short-circuit power protection between the USB port and the SEI bus. Includes two LED indicators: green for USB power-sense and red to indicate additional external power is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEI to USB Adapter - SEI-USB - US Digital
Vancouver, WA, USA
SEI to USB Adapter
SEI-USB
SEI to USB Adapter SEI-USB
USB 1.1 device communicates at 12 Mbit/sec Compatible with USB 2.0 hubs and host adapters USB drivers are included for Windows Vista / 7 / 8 Supports up to 15 total devices on the SEI bus Supports SEI bus lengths up to 1000 feet, depending on the number of devices attached. USB port on the PC provides power for the SEI-USB and SEI bus devices (120mA max using USB port power). Short-circuit power protection between the USB port and the SEI bus. Includes two LED indicators: green for USB power-sense and red to indicate additional external power is required.
  • USB 1.1 device communicates at 12 Mbit/sec
  • Compatible with USB 2.0 hubs and host adapters
  • USB drivers are included for Windows Vista / 7 / 8
  • Supports up to 15 total devices on the SEI bus
  • Supports SEI bus lengths up to 1000 feet, depending on the number of devices attached.
  • USB port on the PC provides power for the SEI-USB and SEI bus devices (120mA max using USB port power).
  • Short-circuit power protection between the USB port and the SEI bus.
  • Includes two LED indicators: green for USB power-sense and red to indicate additional external power is required.
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Serial Interfaces
Product Number SEI-USB
Product Name SEI to USB Adapter
Serial Protocol USB
Network / Bus USB
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BS00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Features Indicators
Agency Approvals UL Listing Mark
Operating Temperature 0.0 to 60 C (32 to 140 F)
View Details
Non-Isolated RS-232, DB37 to 4-port DB9, PCIe I/F - MOS-1120Y-1402E - Advantech
Specs
Serial Protocol RS232
Network / Bus PCI; PCI Express Mini Card Revision 1.2
Data Rate 0.0500 to 922 kbps
View Details
Electrical interface - CPV14-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details