US Digital Absolute Optical Inclinometer A2T

Description
The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED to transfer the bar code image onto an optical linear array, then decodes the position every 2 mSec. Magnetic damping provides fast response and settling time while virtually eliminating overshoot and oscillations. An internal EEPROM stores field programmable parameters such as resolution, zero position, direction swap, and mode. This second generation design virtually eliminates the primary accuracy limitation of first generation inclinometers, which is situation (hysteresis). 12-bit accuracy and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 16 mA max., and 0.6 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature Simple, low cost
Datasheet
Description
The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED to transfer the bar code image onto an optical linear array, then decodes the position every 2 mSec. Magnetic damping provides fast response and settling time while virtually eliminating overshoot and oscillations. An internal EEPROM stores field programmable parameters such as resolution, zero position, direction swap, and mode. This second generation design virtually eliminates the primary accuracy limitation of first generation inclinometers, which is situation (hysteresis). 12-bit accuracy and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 16 mA max., and 0.6 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature Simple, low cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Optical Inclinometer - A2T - US Digital
Vancouver, WA, USA
Absolute Optical Inclinometer
A2T
Absolute Optical Inclinometer A2T
The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED to transfer the bar code image onto an optical linear array, then decodes the position every 2 mSec. Magnetic damping provides fast response and settling time while virtually eliminating overshoot and oscillations. An internal EEPROM stores field programmable parameters such as resolution, zero position, direction swap, and mode. This second generation design virtually eliminates the primary accuracy limitation of first generation inclinometers, which is situation (hysteresis). 12-bit accuracy and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 16 mA max., and 0.6 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature Simple, low cost

The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED to transfer the bar code image onto an optical linear array, then decodes the position every 2 mSec. Magnetic damping provides fast response and settling time while virtually eliminating overshoot and oscillations. An internal EEPROM stores field programmable parameters such as resolution, zero position, direction swap, and mode. This second generation design virtually eliminates the primary accuracy limitation of first generation inclinometers, which is situation (hysteresis).

  • 12-bit accuracy and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default)
  • Full 360 degrees range, 7 msec update time
  • Low power drain of 16 mA max., and 0.6 mA in sleep mode
  • Field programmable parameters such as setting zero position point (free demo software provided)
  • EEPROM stores downloadable parameters
  • 9600 baud default data rate adjustable up to 115K baud
  • 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts)
  • Multi-turn mode (note: power must be maintained to prevent reset to zero)
  • -25 to 70 degrees C. operating temperature
  • Simple, low cost
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Tilt Sensors
Product Number A2T
Product Name Absolute Optical Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Pendulum
Tilt Range 360 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04160001-050 - TE Connectivity
Specs
Trigger Tilt Sensor
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details