US Balance Digital Food Scales 6000g x 1g

Description
The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty. Large LCD Display Stainless Steel Platform For easy clean up Removable Large Weighing Bowl Auto On Backlit Display AA batteries included 5 Years Warranty
Description
The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty. Large LCD Display Stainless Steel Platform For easy clean up Removable Large Weighing Bowl Auto On Backlit Display AA batteries included 5 Years Warranty

Suppliers

Company
Product
Description
Supplier Links
Digital Food Scales - 6000g x 1g - US Balance
Vincennes, IN, USA
Digital Food Scales
6000g x 1g
Digital Food Scales 6000g x 1g
The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty. Large LCD Display Stainless Steel Platform For easy clean up Removable Large Weighing Bowl Auto On Backlit Display AA batteries included 5 Years Warranty

The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty.
Large LCD Display
Stainless Steel Platform For easy clean up
Removable Large Weighing Bowl
Auto On Backlit Display
AA batteries included
5 Years Warranty

Supplier's Site
Table Top Scale - 6000g x 1g - US Balance
Vincennes, IN, USA
Table Top Scale
6000g x 1g
Table Top Scale 6000g x 1g
The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty. Large LCD Display Stainless Steel Platform For easy clean up Removable Large Weighing Bowl Auto On Backlit Display AA batteries included 5 Years Warranty

The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty.
Large LCD Display
Stainless Steel Platform For easy clean up
Removable Large Weighing Bowl
Auto On Backlit Display
AA batteries included
5 Years Warranty

Supplier's Site
Digital Kitchen Scales - 6000g x 1g - US Balance
Vincennes, IN, USA
Digital Kitchen Scales
6000g x 1g
Digital Kitchen Scales 6000g x 1g
The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty. Large LCD Display Stainless Steel Platform For easy clean up Removable Large Weighing Bowl Auto On Backlit Display AA batteries included 5 Years Warranty

The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing space than a pocket scale, yet its low profile design allows you to take it anywhere. Made from professional grade high-impact plastic, this scale is extremely durable and it's backed by a 5 year warranty.
Large LCD Display
Stainless Steel Platform For easy clean up
Removable Large Weighing Bowl
Auto On Backlit Display
AA batteries included
5 Years Warranty

Supplier's Site

Technical Specifications

  US Balance US Balance
Product Category Scales and Balances Scales and Balances
Product Number 6000g x 1g 6000g x 1g
Product Name Digital Food Scales Table Top Scale
Display Digital Display Digital Display
Features Battery Powered; Selectable Units Battery Powered; Selectable Units
Capacity 0.0022 to 13.23 lbs (1.00E-3 to 6 kg) 0.0022 to 13.23 lbs (1.00E-3 to 6 kg)
Resolution 0.0022 lbs (1.00E-3 kg) 0.0022 lbs (1.00E-3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details