Universal Wire Works Inc. Mild Alloy Universal EB-2

Description
Universal EB-2 is a 1 1/4 Chromium 1/2 Molybdenum alloy designed for submerged arc welding of base metals of similar composition. Deposits have high strength and excellent creep resistance. Applications include large diameter pipe and pressure vessels. Preheat, interpass temperature and postheat treatments are required for optimum mechanical properties.
Description
Universal EB-2 is a 1 1/4 Chromium 1/2 Molybdenum alloy designed for submerged arc welding of base metals of similar composition. Deposits have high strength and excellent creep resistance. Applications include large diameter pipe and pressure vessels. Preheat, interpass temperature and postheat treatments are required for optimum mechanical properties.

Suppliers

Company
Product
Description
Supplier Links
Mild Alloy Universal EB-2
Universal EB-2 is a 1 1/4 Chromium 1/2 Molybdenum alloy designed for submerged arc welding of base metals of similar composition. Deposits have high strength and excellent creep resistance. Applications include large diameter pipe and pressure vessels. Preheat, interpass temperature and postheat treatments are required for optimum mechanical properties.

Universal EB-2 is a 1 1/4 Chromium 1/2 Molybdenum alloy designed for submerged arc welding of base metals of similar composition. Deposits have high strength and excellent creep resistance. Applications include large diameter pipe and pressure vessels. Preheat, interpass temperature and postheat treatments are required for optimum mechanical properties.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Universal EB-2
Product Name Mild Alloy
Type AlloySteel; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 636304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0039 inch (0.1000 mm)
Width / OD 12.01 inch (305 mm)
Length 39.37 inch (1000 mm)
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details