Isabellenhutte USA Resistance Alloy NICKEL 99.2

Description
Nickel 99.2 is especially characterized by very high resistance to oxidation and chemical corrosion, relatively low resistivity and a very high temperature coefficient. The material is used in many different applications, for example for the manufacture of connections for heating elements. Nickel 99.2 is magnetic up to approx. +360 °C. The maximum working temperature in air is +700 °C. Form of Delivery Nickel 99.2 is supplied in the form of round wires in the range 0.05 to 5.00 mm ø in bare or enamelled condition.
Request a Quote Datasheet
Description
Nickel 99.2 is especially characterized by very high resistance to oxidation and chemical corrosion, relatively low resistivity and a very high temperature coefficient. The material is used in many different applications, for example for the manufacture of connections for heating elements. Nickel 99.2 is magnetic up to approx. +360 °C. The maximum working temperature in air is +700 °C. Form of Delivery Nickel 99.2 is supplied in the form of round wires in the range 0.05 to 5.00 mm ø in bare or enamelled condition.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Swansea, MA, United States
Resistance Alloy
NICKEL 99.2
Resistance Alloy NICKEL 99.2
Nickel 99.2 is especially characterized by very high resistance to oxidation and chemical corrosion, relatively low resistivity and a very high temperature coefficient. The material is used in many different applications, for example for the manufacture of connections for heating elements. Nickel 99.2 is magnetic up to approx. +360 °C. The maximum working temperature in air is +700 °C. Form of Delivery Nickel 99.2 is supplied in the form of round wires in the range 0.05 to 5.00 mm ø in bare or enamelled condition.

Nickel 99.2 is especially characterized by very high resistance to oxidation and chemical corrosion, relatively low resistivity and a very high temperature coefficient. The material is used in many different applications, for example for the manufacture of connections for heating elements. Nickel 99.2 is magnetic up to approx. +360 °C. The maximum working temperature in air is +700 °C.

Form of Delivery

Nickel 99.2 is supplied in the form of round wires in the range 0.05 to 5.00 mm Ø in bare or enamelled condition.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Metal Shapes and Stock
Product Number NICKEL 99.2
Product Name Resistance Alloy
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA®-CHROM 60 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Resistance Alloy - ISA® 13 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details