Universal Wire Works Inc. Stainless Steel Alloy Universal 316L

Description
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.
Description
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 316L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 316L
Stainless Steel Alloy Universal 316L
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Supplier's Site
Stainless Steel Alloy - Universal 316L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 316L
Stainless Steel Alloy Universal 316L
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number Universal 316L Universal 316L
Product Name Stainless Steel Alloy Stainless Steel Alloy
Type Stainless; Alloy Stainless; Alloy
Shape / Form Wire Coated Electrodes
Features Austenitic Austenitic
Applications Chemical or material processing Chemical or material processing
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA®-CHROM 60 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Metal Bars & Metal Rods - 7703598 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 316
Width / OD 0.3150 inch (8 mm)
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
0.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details