Universal Wire Works Inc. Copper And Bronze Alloys Phos Bronze C Electrode

Description
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals and frictional wear surfaces on heavier sections, galvanized iron, and ornamental iron. It provides a good color match on bronze and will work harden. Weld deposits are ductile, strong, and machinable. It offers corrosion resistance to salt water and chemicals. Remove all surface contamination from the weld area. Maintain a short arc gap and fill in craters prior to extinguishing the arc.
Description
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals and frictional wear surfaces on heavier sections, galvanized iron, and ornamental iron. It provides a good color match on bronze and will work harden. Weld deposits are ductile, strong, and machinable. It offers corrosion resistance to salt water and chemicals. Remove all surface contamination from the weld area. Maintain a short arc gap and fill in craters prior to extinguishing the arc.

Suppliers

Company
Product
Description
Supplier Links
Copper And Bronze Alloys - Phos Bronze C Electrode - Universal Wire Works Inc.
Houston, TX, USA
Copper And Bronze Alloys
Phos Bronze C Electrode
Copper And Bronze Alloys Phos Bronze C Electrode
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals and frictional wear surfaces on heavier sections, galvanized iron, and ornamental iron. It provides a good color match on bronze and will work harden. Weld deposits are ductile, strong, and machinable. It offers corrosion resistance to salt water and chemicals. Remove all surface contamination from the weld area. Maintain a short arc gap and fill in craters prior to extinguishing the arc.

Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals and frictional wear surfaces on heavier sections, galvanized iron, and ornamental iron. It provides a good color match on bronze and will work harden. Weld deposits are ductile, strong, and machinable. It offers corrosion resistance to salt water and chemicals. Remove all surface contamination from the weld area. Maintain a short arc gap and fill in craters prior to extinguishing the arc.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Phos Bronze C Electrode
Product Name Copper And Bronze Alloys
Type Copper; Alloy
Shape / Form Coated Electrodes
Features Corrosion Resistant
Applications Chemical or material processing
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Stainless Steel & Stainless Steel Alloys -  - Arnold Magnetic Technologies
Specs
Type Stainless
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
High Strength Alloy - ISACON 414 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Sheets - 559123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0394 inch (1 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details