Universal Wire Works Inc. Coated Electrode Alloy 55

Description
Universal nickel alloy 55 is designed to arc weld cast iron, malleable iron, ductile iron, and Ni-Resist as well as welding cast irons to steel and high nickel alloys. Alloy 55 is also used for welding high phosphorous irons and casting that have heavy or thick sections. Castings can be welded without preheat, however a more machinable deposit and less stresses will be built up in the welding zone if a preheat of 400 degrees is used. Alloy 55 can be used in all positions with either AC or DCRP.
Description
Universal nickel alloy 55 is designed to arc weld cast iron, malleable iron, ductile iron, and Ni-Resist as well as welding cast irons to steel and high nickel alloys. Alloy 55 is also used for welding high phosphorous irons and casting that have heavy or thick sections. Castings can be welded without preheat, however a more machinable deposit and less stresses will be built up in the welding zone if a preheat of 400 degrees is used. Alloy 55 can be used in all positions with either AC or DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 55 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 55
Coated Electrode Alloy 55
Universal nickel alloy 55 is designed to arc weld cast iron, malleable iron, ductile iron, and Ni-Resist as well as welding cast irons to steel and high nickel alloys. Alloy 55 is also used for welding high phosphorous irons and casting that have heavy or thick sections. Castings can be welded without preheat, however a more machinable deposit and less stresses will be built up in the welding zone if a preheat of 400 degrees is used. Alloy 55 can be used in all positions with either AC or DCRP.

Universal nickel alloy 55 is designed to arc weld cast iron, malleable iron, ductile iron, and Ni-Resist as well as welding cast irons to steel and high nickel alloys. Alloy 55 is also used for welding high phosphorous irons and casting that have heavy or thick sections. Castings can be welded without preheat, however a more machinable deposit and less stresses will be built up in the welding zone if a preheat of 400 degrees is used. Alloy 55 can be used in all positions with either AC or DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Alloy 55
Product Name Coated Electrode
Type Nickel; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ZERANIN® 30 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Processing, Temper & Finish Annealed; Enameled
Applications Resistance Alloy / Heating
View Details
Metal Bars & Metal Rods - 681536 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Thickness 0.3150 inch (8 mm)
Width / OD 0.3150 inch (8 mm)
View Details
Custom Roll Formed Common Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
2.375
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details