High Performance Alloys, Inc. Haynes 25® / L605 - Wire

Description
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high temperature strength Oxidation resistant to 1800° F Galling resistant Resistant to marine environments, acids and body fluids Applications Gas turbine engine combustion chambers and afterburners High temperature ball bearings and bearing races Springs Heart valves
Request a Quote
Description
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high temperature strength Oxidation resistant to 1800° F Galling resistant Resistant to marine environments, acids and body fluids Applications Gas turbine engine combustion chambers and afterburners High temperature ball bearings and bearing races Springs Heart valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high temperature strength Oxidation resistant to 1800° F Galling resistant Resistant to marine environments, acids and body fluids Applications Gas turbine engine combustion chambers and afterburners High temperature ball bearings and bearing races Springs Heart valves

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings.

Nominal Chemistry

The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%.

Features

  • Outstanding high temperature strength
  • Oxidation resistant to 1800° F
  • Galling resistant
  • Resistant to marine environments, acids and body fluids

Applications

  • Gas turbine engine combustion chambers and afterburners
  • High temperature ball bearings and bearing races
  • Springs
  • Heart valves
Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Haynes 25® / L605 - Wire
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Unlock Full Specs
to access all available technical data

Similar Products

 - Nitronic® 40 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Heat Resistant; Superalloy
View Details
 - Monel® K500 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
Features Corrosion Resistant; Superalloy
View Details
 - HPA Cobalt 6B H - Ingot - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details
 - Monel® 400 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Superalloy
View Details