Universal Wire Works Inc. Coated Electrode Alloy 182

Description
Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.
Description
Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 182 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 182
Coated Electrode Alloy 182
Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.

Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Alloy 182
Product Name Coated Electrode
Type Nickel; Alloy
Shape / Form Wire; Coated Electrodes
Applications Welding
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 6614699 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 303s31
Width / OD 0.3150 inch (8 mm)
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details