Universal Laser Systems, Inc. Free Standing Laser Platform VLS4.60

Description
Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS4.60 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS4.60
Free Standing Laser Platform VLS4.60
Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number VLS4.60
Product Name Free Standing Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
Quartz Reflector -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; ReflectIsolator
View Details
Optical Attenuators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details