Universal Laser Systems, Inc. Free Standing Laser Platform VLS3.60

Description
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS3.60 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS3.60
Free Standing Laser Platform VLS3.60
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser platform that offers a choice of six laser cartridges, ranging in power from 10-60 watts. The VLS3.60 offers a material processing envelope of 24" x 12" x 9", 2,592 in3 (610 x 305 x 229mm, 42,475 cm3). Standard Uniquely Universal features on the VLS3.60 include Laser Interface+ and Rapid Reconfiguration and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number VLS3.60
Product Name Free Standing Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
Laser Operation Cutting; Marking
View Details
1535nm Laser Module -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Laser Range Finder, LiDAR, Meteorological Radar
View Details
One-Dimensional Acousto-Optic Deflectors -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Laser Operation Micromachining
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details